Manufacturer: Diodes Incorporated
Win Source Part Number: 199030-AM4953GSTR-G1
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 2.2 V to 16 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 10-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
IC MOTOR DRIVER 2.2V-16V 10SSOP Product overview: AM4953GSTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4953GSTR-G1 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 10-SSOP
IC MOTOR DRIVER 2.2V-16V 10SSOP
Motor Driver Bipolar Parallel 10-SSOP
IC MOTOR DRIVER 2.2V-16V 10SSOP
IC MOTOR DRIVER 2.2V-16V 10SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 199030-AM4953GSTR-G1 | 744-AM4953GSTR-G1 | AM4953GSTR-G1DI-ND | AM4953GSTR-G1 | AM4953GSTR-G1 | 233-AM4953GSTR-G1 | AM4953GSTR-G1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AM4953GSTR-G1 | 2.2V 16V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER 2.2V-16V 10SSOP | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| AC Input | 2 to 16 volts | 2 to 16 volts | |||||
| DC Input | 2 to 16 volts | 16 volts | 2 to 16 volts | 2 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| PC-Based Bus | Parallel |