Motor Driver Bipolar Parallel 8-SO-EP
IC MOTOR DRIVER 2.2V-16V 8SO
Motor Driver Bipolar Parallel 8-SO-EP
IC MOTOR DRIVER 2.2V-16V 8SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AM4953FMPTR-G1-ND | AM4953FMPTR-G1 | AM4953FMPTR-G1 | AM4953FMPTR-G1 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| AC Input | 2 to 16 volts |