Motor Driver Bipolar Parallel 10-MSOP
Motor Driver Bipolar Parallel 10-MSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 114577-AM4952MMTR-G1
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.2 V to 24 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 10-MSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 2.2V-24V 10MSOP Product overview: AM4952MMTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4952MMTR-G1 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 10-MSOP
IC MOTOR DRIVER 2.2V-24V 10MSOP
IC MOTOR DRIVER 2.2V-24V 10MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AM4952MMTR-G1DICT-ND | 114577-AM4952MMTR-G1 | 744-AM4952MMTR-G1 | AM4952MMTR-G1 | AM4952MMTR-G1 | AM4952MMTR-G1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AM4952MMTR-G1 | 2.2V 24V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |