DIODES Incorporated 2.2V 24V Motor Driver IC AM4951RMMTR-G1

Description
IC MOTOR DRIVER 2.2V-24V 8MSOP Product overview: AM4951RMMTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4951RMMTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 2.2V-24V 8MSOP Product overview: AM4951RMMTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4951RMMTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2V 24V Motor Driver IC
744-AM4951RMMTR-G1
2.2V 24V Motor Driver IC 744-AM4951RMMTR-G1
IC MOTOR DRIVER 2.2V-24V 8MSOP Product overview: AM4951RMMTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4951RMMTR-G1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 2.2V-24V 8MSOP Product overview: AM4951RMMTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4951RMMTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - AM4951RMMTR-G1DI-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AM4951RMMTR-G1DI-ND
Motor Drivers, Controllers AM4951RMMTR-G1DI-ND
Motor Driver Bipolar Parallel 8-MSOP

Motor Driver Bipolar Parallel 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - AM4951RMMTR-G1 - 49532-AM4951RMMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AM4951RMMTR-G1
49532-AM4951RMMTR-G1
PMIC - PMIC - Motor Drivers, Controllers - AM4951RMMTR-G1 49532-AM4951RMMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 49532-AM4951RMMTR-G1 Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.2 V to 24 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-MSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.2 V to 24 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 49532-AM4951RMMTR-G1
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.2 V to 24 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-MSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - AM4951RMMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AM4951RMMTR-G1
Motor Drivers, Controllers AM4951RMMTR-G1
Motor Driver Bipolar Parallel 8-MSOP

Motor Driver Bipolar Parallel 8-MSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - AM4951RMMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AM4951RMMTR-G1
PMIC - Motor Drivers, Controllers AM4951RMMTR-G1
IC MOTOR DRIVER 2.2V-24V 8MSOP

IC MOTOR DRIVER 2.2V-24V 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - AM4951RMMTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
AM4951RMMTR-G1
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers AM4951RMMTR-G1
IC MOTOR DRIVER 2.2V-24V 8MSOP

IC MOTOR DRIVER 2.2V-24V 8MSOP

Supplier's Site
IC MOTOR DRIVER 2.2V-24V 8MSOP - 233-AM4951RMMTR-G1 - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER 2.2V-24V 8MSOP
233-AM4951RMMTR-G1
IC MOTOR DRIVER 2.2V-24V 8MSOP 233-AM4951RMMTR-G1
IC MOTOR DRIVER 2.2V-24V 8MSOP

IC MOTOR DRIVER 2.2V-24V 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers DC Motor Drives
Product Number 744-AM4951RMMTR-G1 AM4951RMMTR-G1DI-ND 49532-AM4951RMMTR-G1 AM4951RMMTR-G1 AM4951RMMTR-G1 AM4951RMMTR-G1 233-AM4951RMMTR-G1
Product Name 2.2V 24V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - AM4951RMMTR-G1 Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers IC MOTOR DRIVER 2.2V-24V 8MSOP
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Input 24 volts 2 to 24 volts 2 to 24 volts 2 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data