Motor Driver Bipolar Parallel 8-PSOP
IC MOTOR DRIVER 2.2V-24V 8SOP Product overview: AM4951MPTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.2V, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AM4951MPTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1016617-AM4951MPTR-G
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.2 V to 24 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-PSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Motor Driver Bipolar Parallel 8-PSOP
IC MOTOR DRIVER 2.2V-24V 8SOP
IC MOTOR DRIVER 2.2V-24V 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AM4951MPTR-G1-ND | 744-AM4951MPTR-G1 | 1016617-AM4951MPTR-G1 | AM4951MPTR-G1 | AM4951MPTR-G1 | AM4951MPTR-G1 |
| Product Name | Motor Drivers, Controllers | 2.2V 24V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AM4951MPTR-G1 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |