IC LED DRIVER OFFL PWM 8SO Product overview: AL9910SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9910SP-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1016457-AL9910SP-13
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 25kHz to 300kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO Exposed Pad
Maximum Supply Voltage: 500V
Operating Input Voltage(Min): 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFLINE DIM 8SO
LED DRIVER, BOOST, -40 TO 105DEG C ROHS COMPLIANT: YES
IC LED DRIVER OFFL PWM 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL9910SP-13 | AL9910SP-13DITR-ND | 1016457-AL9910SP-13 | AL9910SP-13 | 76AH4561 | AL9910SP-13 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AL9910SP-13 | PMIC - LED Drivers | Led Driver, Boost, -40 To 105Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 15 to 500 volts | 15 to 500 volts | 15 volts | 15 to 500 volts | ||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 8-SO Exposed Pad |