IC LED DRIVER OFFL PWM 8SO Product overview: AL9910AS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9910AS-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 806979-AL9910AS-13
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Backlight, Lighting, Signage
Frequency: 25kHz ~ 300kHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 20V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 500V
Part Number Series: AL9910
IC LED DRIVER OFFL PWM 8SO
LED DRVR, HIGH, BRIGHT, SO8EP; Device Topology:Non Isolated Buck; Input Voltage Min:85V; Input Voltage Max:277V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:300kHz; No. of Outputs:1Outputs; IC Mounting:SMD; DriverRoHS Compliant: Yes
IC LED DRIVER OFFLINE DIM 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL9910AS-13 | 31-AL9910AS-13CT-ND | 806979-AL9910AS-13 | AL9910AS-13 | 55T1755 | AL9910AS-13 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AL9910AS-13 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Drvr, High, Bright, So8Ep; Device Topology Diodes Inc. | PMIC - LED Drivers |
| Input Voltage | 20 to 500 volts | 20 to 500 volts | 20 to 500 volts | 85 to 277 volts | ||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) |