IC LED DRIVER OFFL PWM 8SO Product overview: AL9910-5SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9910-5SP-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1143312-AL9910-5SP-1
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Backlight, Lighting, Signage
Frequency: 25kHz ~ 300kHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Dimming: Analog, PWM
Family Name: AL9910-5SP-13
Categories: Integrated Circuits
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-SOIC Exposed Pad
Alternative Parts (Cross-Reference): HV9910CSG-G; HV9910LG-G; TS19450CS RL;
Introduction Date: January 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: AL9910
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 15V
Voltage - Supply (Maximum): 500V
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
IC LED DRIVER OFFLINE DIM 8SO
LED Lighting Drivers LED Controller,SO-8E SO-8EP,2.5K
IC LED DRIVER OFFL PWM 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL9910-5SP-13 | 1143312-AL9910-5SP-13 | AL9910-5SP-13DITR-ND | AL9910-5SP-13 | AL9910-5SP-13 | AL9910-5SP-13 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - AL9910-5SP-13 | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 15 to 500 volts | 15 to 500 volts | 15 to 500 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) |