DIODES Incorporated LED Drivers AL9910-5S-13

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL9910-5S-13DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

Buy Now Datasheet
LED Drivers - AL9910-5S-13DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

Buy Now Datasheet
LED Drivers - AL9910-5S-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-AL9910-5S-13
LED Driver IC 137-AL9910-5S-13
IC LED DRIVER OFFL PWM 8SO Product overview: AL9910-5S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9910-5S-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL PWM 8SO Product overview: AL9910-5S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9910-5S-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AL9910-5S-13 - 009640-AL9910-5S-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL9910-5S-13
009640-AL9910-5S-13
PMIC - PMIC - LED Drivers - AL9910-5S-13 009640-AL9910-5S-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009640-AL9910-5S-13 Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Backlight, Lighting, Signage Mounting: SMD (SMT) Frequency: 25kHz to 300kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: AL9910-5S-13 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 500V Operating Input Voltage(Min): 15V Alternative Parts (Cross-Reference): HV9910CLG-G; TS19460CS RLG; HV9910LG-G; Introduction Date: January 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009640-AL9910-5S-13
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 25kHz to 300kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: AL9910-5S-13
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 500V
Operating Input Voltage(Min): 15V
Alternative Parts (Cross-Reference): HV9910CLG-G; TS19460CS RLG; HV9910LG-G;
Introduction Date: January 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - AL9910-5S-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL9910-5S-13
Nixie Tube Driver/LED Driver >> LED Drivers AL9910-5S-13
25kHz~300kHz Step-down,boost converter 1 AC-DC离线开关 15V~500V SO-8 LED Drivers ROHS

25kHz~300kHz Step-down,boost converter 1 AC-DC离线开关 15V~500V SO-8 LED Drivers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL9910-5S-13
LED Lighting Drivers AL9910-5S-13
LED Lighting Drivers Universal 500V PWM LED Drivr 85 to 277V

LED Lighting Drivers Universal 500V PWM LED Drivr 85 to 277V

Buy Now Datasheet
PMIC - LED Drivers - AL9910-5S-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL9910-5S-13
PMIC - LED Drivers AL9910-5S-13
IC LED DRIVER OFFLINE DIM 8SO

IC LED DRIVER OFFLINE DIM 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL9910-5S-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL9910-5S-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL9910-5S-13
IC LED DRIVER OFFL PWM 8SO

IC LED DRIVER OFFL PWM 8SO

Supplier's Site
LED DRVR 7.5V 8-Pin SO T/R - 233-AL9910-5S-13 - Utmel Electronic Limited
Hong Kong, China
LED DRVR 7.5V 8-Pin SO T/R
233-AL9910-5S-13
LED DRVR 7.5V 8-Pin SO T/R 233-AL9910-5S-13
LED DRVR 7.5V 8-Pin SO T/R

LED DRVR 7.5V 8-Pin SO T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AL9910-5S-13DICT-ND 137-AL9910-5S-13 009640-AL9910-5S-13 AL9910-5S-13 AL9910-5S-13 AL9910-5S-13 AL9910-5S-13 233-AL9910-5S-13
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - AL9910-5S-13 Nixie Tube Driver/LED Driver >> LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED DRVR 7.5V 8-Pin SO T/R
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 15 to 500 volts 15 to 500 volts 15 volts 15 to 500 volts 15 to 500 volts
Features RoHS Compliant RoHS Compliant RoHS Compliant
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
PMIC - LED Drivers - ILD4071XUMA1 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Type Dimmable
Output Current 700 milliamps
View Details
3 suppliers
LED Driver IC - 137-A6211GLJT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers