IC LED DRVR OFFL PWM 400MA 16SO Product overview: AL9901S16-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9901S16-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 860867-AL9901S16-13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming 400mA (Switch) 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL9901
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL9901S16-13DICT, AL9901S16-13DITR, AL9901S16-13DIDKR, AL9901S16-13DI
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming 400mA (Switch) 16-SO
IC LED DRVR OFFL PWM 400MA 16SO
IC LED DRVR OFFL PWM 400MA 16SO
IC LED DRIVER OFFLINE SO16
LED Lighting Drivers Traic Dimm LED Offline Driver 120Hz
IC LED DRVR OFFL PWM 400MA 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL9901S16-13 | 860867-AL9901S16-13 | 31-AL9901S16-13TR-ND | AL9901S16-13 | AL9901S16-13 | AL9901S16-13 |
| Product Name | 400MA LED Driver IC | PMIC - PMIC - LED Drivers - AL9901S16-13 | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 15 to 500 volts | 15 to 500 volts | 15 to 500 volts | |||
| Output Voltage | 7.5 volts | 7.5 volts | ||||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 16-SO |