Manufacturer: Diodes Incorporated
Win Source Part Number: 852081-AL8863SP-13
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AL8863
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-AL8863SP-13TR, 31-AL8863SP-13CT, 31-AL8863SP-13DKR
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SO-EP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SO-EP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SO-EP
IC LED DRIVER CTRLR PWM 8SO Product overview: AL8863SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8863SP-13 can be used for catalog matching and distributor lookup.
LED Lighting Drivers MV Buck LED Driver- Controller
LED DRIVER, BUCK, 1MHZ, HSOIC-8 ROHS COMPLIANT: YES
IC LED DRIVER CTRLR PWM 8SO
ESOP-8 LED Drivers ROHS
LED MV INT SWITCH SO-8EP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 852081-AL8863SP-13 | 31-AL8863SP-13DKR-ND | 137-AL8863SP-13 | AL8863SP-13 | 81AH8733 | AL8863SP-13 | AL8863SP-13 | AL8863SP-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL8863SP-13 | LED Drivers | LED Driver IC | LED Lighting Drivers | Led Driver, Buck, 1Mhz, Hsoic-8 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 4.5 to 60 volts | 4.5 to 60 volts | 4.5 to 60 volts | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |