LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-DFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-DFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-DFN (3x3)
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: DC DC Regulator
Topology: Step-Down (Buck)
Dimming: Analog, PWM
Applications: Commercial & Industrial Lighting
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
IC LED DRIVER RGLTR PWM 1A 6DFN Product overview: AL8862FF-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8862FF-7 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR PWM 1A 6DFN
LED, DC/DC DRIVER, BUCK, U-DFN3030 ROHS COMPLIANT: YES
LED MV INT SWITCH U-DFN3030-6 T
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-AL8862FF-7TR-ND | 137-AL8862FF-7 | AL8862FF-7 | 28AK5528 | AL8862FF-7 | |
| Product Name | LED Drivers | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | 1A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Buck, U-Dfn3030 Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 60 volts | 5 to 60 volts | 5 to 60 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |