Manufacturer: Diodes Incorporated
Win Source Part Number: 804016-AL8861Y-13
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight, Lighting, Signage
Voltage - Output: 36V
Frequency: 1MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-89-5/6
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 40V
IC LED DRV RGLTR PWM SOT89-5
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 804016-AL8861Y-13 | AL8861Y-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL8861Y-13 | LED Drivers |
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 |