Manufacturer: Diodes Incorporated
Win Source Part Number: 850364-AL8861WT-7
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AL8861
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL8861WT-7DICT, AL8861WT-7DITR, AL8861WT-7DIDKR
IC LED DRVR RGLTR PWM 1A TSOT25
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 850364-AL8861WT-7 | AL8861WT-7 |
| Product Name | PMIC - PMIC - LED Drivers - AL8861WT-7 | LED Drivers |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |