IC LED DRIVER RGLTR PWM 3A 8SO Product overview: AL8843SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8843SP-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 809210-AL8843SP-13
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight, Lighting, Signage
Frequency: 1MHz
Current - Output / Channel: 3A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 40V
IC LED MV INT SWITCH SO-8EP
LED Lighting Drivers LED MV Int Switch
1MHz Step-down 1 DC-DCVoltage Stabilizer 3A 4.5V~40V SO-8-EP LED Drivers ROHS
IC LED DRIVER RGLTR PWM 3A 8SO
LED DRIVER, BUCK, -40 TO 105DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8843SP-13 | AL8843SP-13DITR-ND | 809210-AL8843SP-13 | AL8843SP-13 | AL8843SP-13 | AL8843SP-13 | AL8843SP-13 | 76AH4556 |
| Product Name | 3A LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AL8843SP-13 | PMIC - LED Drivers | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, -40 To 105Deg C Rohs Compliant Diodes Inc. |
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | ||||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | |||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |