DIODES INCORPORATED
AL8823S-13 -- LED DRIVERS
DIODES Incorporated
LED Drivers
AL8823S-13
Description
IC LED DRIVER OFFL 8SO
Description
IC LED DRIVER OFFL 8SO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
AL8823S-13 |
|
Product Name
|
LED Drivers |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features
Multiple Outputs; Status Flag
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details
Package Type
SOT89; Other; SOT-89-3
IOUT
0.1000 amps
IQ
0.0060 amps
View Details
Package Type
Other; 20-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Regulator Type
Low Dropout
Output Voltage Type
Fixed
View Details