Manufacturer: Diodes Incorporated
Win Source Part Number: 860865-AL8822SP-13
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) - Dimming 2A 8-SO-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL8822
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL8822SP-13DITR, AL8822SP-13DICT, AL8822SP-13DIDKR
IC LED DRIVER OFFL 2A 8SO Product overview: AL8822SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8822SP-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Dimming 2A 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Dimming 2A 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Dimming 2A 8-SO-EP
IC LED DRIVER OFFL 2A 8SO
LED, DC/DC DRIVER, BOOST, 1MHZ, SOIC ROHS COMPLIANT: YES
IC BOOST LED DRIVER SO-8EP
LED Lighting Drivers 50V, 2A Single Stage MR16 LED Driver
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 860865-AL8822SP-13 | 137-AL8822SP-13 | AL8822SP-13DIDKR-ND | AL8822SP-13 | 28AK5525 | AL8822SP-13 | AL8822SP-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL8822SP-13 | 2A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Boost, 1Mhz, Soic Rohs Compliant Diodes Inc. | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 8-SO-EP | Tape & Reel (TR) | |||||
| Input Voltage | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts |