LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Triac Dimming 2A (Switch) 8-SO-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AL8821SP-13 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 36 volts |
| Output Current | 2 amps |