IC LED DRIVER OFFL TRIAC 2A 8SO Product overview: AL8821SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8821SP-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 803575-AL8821SP-13
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Voltage - Output: 36V
Frequency: 1MHz
Current - Output / Channel: 2A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 5V
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 36V
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Triac Dimming 2A (Switch) 8-SO-EP
LED Lighting Drivers 40V 2A Boost LED Driver 5V to 36V
IC LED DRIVER OFFL TRIAC 2A 8SO
LED DRIVER, BOOST, -40 TO 105DEG C ROHS COMPLIANT: YES
IC LED DRIVER OFFLINE 2A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8821SP-13 | 803575-AL8821SP-13 | AL8821SP-13DITR-ND | AL8821SP-13 | AL8821SP-13 | 76AH4555 | AL8821SP-13 |
| Product Name | 2A LED Driver IC | PMIC - PMIC - LED Drivers - AL8821SP-13 | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, -40 To 105Deg C Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Input Voltage | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |