Manufacturer: Diodes Incorporated
Win Source Part Number: 1016454-AL8811M8-13
Packaging: Reel - TR
Applications: LED Triac Dimming
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 20 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
LED Triac Dimming PMIC 8-MSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1016454-AL8811M8-13 | AL8811M8-13 |
| Product Name | PMIC - PMIC - Power Management - Specialized - AL8811M8-13 | Power Management - Specialized |
| Output Options | Inverting |