Manufacturer: Diodes Incorporated
Win Source Part Number: 097581-AL8808WT-7
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-25
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IC LED DRVR RGLTR PWM 1A TSOT25
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 097581-AL8808WT-7 | AL8808WT-7 |
| Product Name | PMIC - PMIC - LED Drivers - AL8808WT-7 | LED Drivers |
| Package Type | Other; TSOT-25 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |