IC LED DRIVER RGLTR PWM 1A SOT25 Product overview: AL8807W5-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807W5-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 009639-AL8807W5-7
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: AL8807
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-25
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A (Switch)
Alternative Parts (Cross-Reference): LT3954EUHE#PBF; LT3954IUHE#TRPBF; LT3954IUHE#PBF;
Introduction Date: July 03, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR PWM 1A SOT25
Step-down 1 DC-DCConverter 1A 6V~36V SOT-25 LED Drivers ROHS
LED DRIVER, AEC-Q100, BUCK, -40TO125DEG C ROHS COMPLIANT: YES
IC LED DRIVER RGLTR DIM 1A SOT25
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8807W5-7 | 009639-AL8807W5-7 | AL8807W5-7 | AL8807W5-7 | 76AH4553 | AL8807W5-7 |
| Product Name | 1A LED Driver IC | PMIC - PMIC - LED Drivers - AL8807W5-7 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Aec-Q100, Buck, -40To125Deg C Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Input Voltage | 6 to 36 volts | 6 volts | 6 to 36 volts | 6 to 36 volts | ||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | SOT-25 | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |