DIODES Incorporated Board Mount LED Drivers - AL8807EV3 AL8807EV3

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768404-AL8807EV3 Features: Dimmable Voltage - Input: 6 V ~ 36 V Supplied Contents: Board(s) Utilized IC / Part: AL8807 Family Name: AL8807 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Introduction Date: April 02, 2012 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768404-AL8807EV3 Features: Dimmable Voltage - Input: 6 V ~ 36 V Supplied Contents: Board(s) Utilized IC / Part: AL8807 Family Name: AL8807 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Introduction Date: April 02, 2012 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - AL8807EV3 - 768404-AL8807EV3 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - AL8807EV3
768404-AL8807EV3
Board Mount LED Drivers - AL8807EV3 768404-AL8807EV3
Manufacturer: Diodes Incorporated Win Source Part Number: 768404-AL8807EV3 Features: Dimmable Voltage - Input: 6 V ~ 36 V Supplied Contents: Board(s) Utilized IC / Part: AL8807 Family Name: AL8807 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Introduction Date: April 02, 2012 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 768404-AL8807EV3
Features: Dimmable
Voltage - Input: 6 V ~ 36 V
Supplied Contents: Board(s)
Utilized IC / Part: AL8807
Family Name: AL8807
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 1A
Introduction Date: April 02, 2012
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EVAL BRD LED DRIVER W/SWITCH - 233-AL8807EV3 - Utmel Electronic Limited
Hong Kong, China
EVAL BRD LED DRIVER W/SWITCH
233-AL8807EV3
EVAL BRD LED DRIVER W/SWITCH 233-AL8807EV3
EVAL BRD LED DRIVER W/SWITCH

EVAL BRD LED DRIVER W/SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 768404-AL8807EV3 233-AL8807EV3
Product Name Board Mount LED Drivers - AL8807EV3 EVAL BRD LED DRIVER W/SWITCH
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range High Efficiency Fault Tolerant Led Driver - A8514KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver ICs - 2467422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details