IC LED DRVR RGLTR PWM 1.3A 8MSOP Product overview: AL8807BQMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807BQMP-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1175627-AL8807BQMP-1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1MHz
Current - Output / Channel: 1.3A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 30V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): AL8807BQMP13;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL8807BQMP-13DIDKR,A
Base Product Number: AL8807
Product Status: Obsolete
IC LED DRVR RGLTR PWM 1.3A 8MSOP
IC LED DRVR RGLTR DIM 1.3A 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8807BQMP-13 | 1175627-AL8807BQMP-13 | AL8807BQMP-13 | AL8807BQMP-13 |
| Product Name | 1.3A LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 6 to 30 volts | 6 to 30 volts | ||
| Number of Channels | 1 # | |||
| Package Type | Tape & Reel (TR) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad |