DIODES Incorporated Integrated Circuits (ICs) - PMIC - LED Drivers AL8807AW5-7

Description
Win Source Part Number: 1044362-AL8807AW5-7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 40V Frequency: 700kHz Current - Output / Channel: 1A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog Voltage - Supply (Min): 6V Voltage - Supply (Max): 36V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): AL8805W5-7; AL8807W5-7; AP5727WG-7; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL8807AW5-7DI-ND,AL8 807AW5-7DICT,AL8807A W5-7DITR,AL8807AW5-7 DI,AL8807AW5-7DIDKR Base Product Number: AL8807 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1044362-AL8807AW5-7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 40V Frequency: 700kHz Current - Output / Channel: 1A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog Voltage - Supply (Min): 6V Voltage - Supply (Max): 36V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): AL8805W5-7; AL8807W5-7; AP5727WG-7; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL8807AW5-7DI-ND,AL8 807AW5-7DICT,AL8807A W5-7DITR,AL8807AW5-7 DI,AL8807AW5-7DIDKR Base Product Number: AL8807 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1044362-AL8807AW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1044362-AL8807AW5-7
Integrated Circuits (ICs) - PMIC - LED Drivers 1044362-AL8807AW5-7
Win Source Part Number: 1044362-AL8807AW5-7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Cut Tape (CT), Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 40V Frequency: 700kHz Current - Output / Channel: 1A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog Voltage - Supply (Min): 6V Voltage - Supply (Max): 36V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): AL8805W5-7; AL8807W5-7; AP5727WG-7; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL8807AW5-7DI-ND,AL8 807AW5-7DICT,AL8807A W5-7DITR,AL8807AW5-7 DI,AL8807AW5-7DIDKR Base Product Number: AL8807 Product Status: Obsolete

Win Source Part Number: 1044362-AL8807AW5-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 40V
Frequency: 700kHz
Current - Output / Channel: 1A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 36V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): AL8805W5-7; AL8807W5-7; AP5727WG-7;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL8807AW5-7DI-ND,AL8807AW5-7DICT,AL8807AW5-7DITR,AL8807AW5-7DI,AL8807AW5-7DIDKR
Base Product Number: AL8807
Product Status: Obsolete

Buy Now
Singapore, Singapore
1A LED Driver IC
137-AL8807AW5-7
1A LED Driver IC 137-AL8807AW5-7
IC LED DRIVER RGLTR DIM 1A SOT25 Product overview: AL8807AW5-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807AW5-7 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 1A SOT25 Product overview: AL8807AW5-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807AW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AL8807AW5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL8807AW5-7
PMIC - LED Drivers AL8807AW5-7
IC LED DRIVER RGLTR DIM 1A SOT25

IC LED DRIVER RGLTR DIM 1A SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL8807AW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL8807AW5-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL8807AW5-7
IC LED DRIVER RGLTR DIM 1A SOT25

IC LED DRIVER RGLTR DIM 1A SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1044362-AL8807AW5-7 137-AL8807AW5-7 AL8807AW5-7 AL8807AW5-7
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers 1A LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type SC-74A, SOT-753 Cut Tape (CT)
Input Voltage 6 to 36 volts 6 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467417P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 40 milliamps
View Details
Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Driver IC - SKY83620-13-564LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - LM3464AMHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details