LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1.3A (Switch) 8-MSOP-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AL8807AMP-13 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Down (Buck) |
| Output Voltage | 40 volts |
| Output Current | 1.3 amps |