DIODES Incorporated 1.5A LED Driver IC AL8806QMP-13

Description
IC LED DRVR RGLTR PWM 1.5A 8MSOP Product overview: AL8806QMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8806QMP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 1.5A 8MSOP Product overview: AL8806QMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8806QMP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A LED Driver IC
137-AL8806QMP-13
1.5A LED Driver IC 137-AL8806QMP-13
IC LED DRVR RGLTR PWM 1.5A 8MSOP Product overview: AL8806QMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8806QMP-13 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 1.5A 8MSOP Product overview: AL8806QMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8806QMP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AL8806QMP-13 - 1143309-AL8806QMP-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL8806QMP-13
1143309-AL8806QMP-13
PMIC - PMIC - LED Drivers - AL8806QMP-13 1143309-AL8806QMP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1143309-AL8806QMP-13 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive Frequency: 1MHz Current - Output / Channel: 1.5A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 30V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1143309-AL8806QMP-13
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive
Frequency: 1MHz
Current - Output / Channel: 1.5A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 30V

Buy Now
PMIC - LED Drivers - AL8806QMP-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL8806QMP-13
PMIC - LED Drivers AL8806QMP-13
IC LED DRVR RGLTR DIM 1.5A 8MSOP

IC LED DRVR RGLTR DIM 1.5A 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL8806QMP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL8806QMP-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL8806QMP-13
IC LED DRVR RGLTR PWM 1.5A 8MSOP

IC LED DRVR RGLTR PWM 1.5A 8MSOP

Supplier's Site
IC LED DRVR RGLTR DIM 1.5A 8MSOP - 233-AL8806QMP-13 - Utmel Electronic Limited
Hong Kong, China
IC LED DRVR RGLTR DIM 1.5A 8MSOP
233-AL8806QMP-13
IC LED DRVR RGLTR DIM 1.5A 8MSOP 233-AL8806QMP-13
IC LED DRVR RGLTR DIM 1.5A 8MSOP

IC LED DRVR RGLTR DIM 1.5A 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL8806QMP-13 1143309-AL8806QMP-13 AL8806QMP-13 AL8806QMP-13 233-AL8806QMP-13
Product Name 1.5A LED Driver IC PMIC - PMIC - LED Drivers - AL8806QMP-13 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IC LED DRVR RGLTR DIM 1.5A 8MSOP
Input Voltage 6 to 30 volts 12 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2318116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM2796TLX - 071139-LM2796TLX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
2 suppliers
PMIC - PMIC - LED Drivers - AAT1270 - 169460-AAT1270 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 500 milliamps
View Details
2 suppliers