IC LED DRIVER LINEAR SOT353 Product overview: AL8400SE-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8400SE-7 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Dimming SOT-353
LED Driver IC 1 Output Linear Dimming SOT-353
LED Driver IC 1 Output Linear Dimming SOT-353
Manufacturer: Diodes Incorporated
Win Source Part Number: 009636-AL8400SE-7
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Number of Outputs: 1
Family Name: AL8400
Output Voltage: 0.2 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-353
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.2V
Introduction Date: December 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER LINEAR 15MA SOT353
IC LED DRIVER LINEAR SOT353
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8400SE-7 | AL8400SE-7DICT-ND | 009636-AL8400SE-7 | AL8400SE-7 | AL8400SE-7 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AL8400SE-7 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.2 to 18 volts | 2.2 to 18 volts | 2.2 volts | 2.2 to 18 volts | |
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | SOT-353 |