DIODES Incorporated PMIC - PMIC - LED Drivers - AL6562S-13 AL6562S-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 722140-AL6562S-13 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): No Topology: Step-Up (Boost) Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 10.3V Voltage - Supply (Maximum): 22V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 722140-AL6562S-13 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): No Topology: Step-Up (Boost) Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 10.3V Voltage - Supply (Maximum): 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AL6562S-13 - 722140-AL6562S-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL6562S-13
722140-AL6562S-13
PMIC - PMIC - LED Drivers - AL6562S-13 722140-AL6562S-13
Manufacturer: Diodes Incorporated Win Source Part Number: 722140-AL6562S-13 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Internal Switch(s): No Topology: Step-Up (Boost) Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 10.3V Voltage - Supply (Maximum): 22V

Manufacturer: Diodes Incorporated
Win Source Part Number: 722140-AL6562S-13
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Internal Switch(s): No
Topology: Step-Up (Boost)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 10.3V
Voltage - Supply (Maximum): 22V

Buy Now
Singapore, Singapore
5uA LED Driver IC
745-AL6562S-13
5uA LED Driver IC 745-AL6562S-13
LED Driver 5uA Supply Current 8-Pin SO T/R Product overview: AL6562S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-AL6562S-13 can be used for catalog matching and distributor lookup.

LED Driver 5uA Supply Current 8-Pin SO T/R Product overview: AL6562S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-AL6562S-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AL6562S-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL6562S-13
PMIC - LED Drivers AL6562S-13
IC LED DRIVER OFFL SWITCHER 8SO

IC LED DRIVER OFFL SWITCHER 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 722140-AL6562S-13 745-AL6562S-13 AL6562S-13
Product Name PMIC - PMIC - LED Drivers - AL6562S-13 5uA LED Driver IC PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1246-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.3 to 5.5 volts
Output Current 25 milliamps
View Details
5 suppliers
LED Driver IC - 137-AAT1403IUQ-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
3 suppliers