LED Driver IC 1 Output Linear No Dimming 40mA TO-252, (D-Pak)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1320326-AL5890-40D-1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Lighting, Signage
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Output: 400V
Current - Output / Channel: 40mA
Internal Switch(s): No
Number of Outputs: 1
Dimming: No
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 400V
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5890-40D-13DITR,AL
Base Product Number: AL5890
RoHS Status: ROHS3 Compliant
IC LED DRVR LINEAR NO TO252 2.5K Product overview: AL5890-40D-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-40D-13 can be used for catalog matching and distributor lookup.
LED Lighting Drivers LED Linear Driver
LED, DC/DC DRIVER, LINEAR, TO-252 ROHS COMPLIANT: YES
LED LINEAR DRIVER,TO252,T&R,2.5
IC LED DRVR LINEAR NO TO252 2.5K
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL5890-40D-13DITR-ND | 1320326-AL5890-40D-13 | 137-AL5890-40D-13 | AL5890-40D-13 | 28AK5517 | AL5890-40D-13 | AL5890-40D-13 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | TO252 LED Driver IC | LED Lighting Drivers | Led, Dc/dc Driver, Linear, To-252 Rohs Compliant Diodes Inc. | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 7 to 400 volts | 7 to 400 volts | 7 to 400 volts | ||||
| Output Voltage | 400 volts | 400 volts | 400 volts | ||||
| Output Current | 40 milliamps | 40 milliamps |