Win Source Part Number: 1356716-AL5890-20Y-1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Base Product Number: AL5890
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 400V
Voltage - Output: 400V
Current - Output / Channel: 20mA
Dimming: No
IC LED DRVR LIN NO SOT89-5 2.5K Product overview: AL5890-20Y-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT89, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-20Y-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear No Dimming 20mA SOT-89-5
LED Lighting Drivers LED Linear Driver
LED LINEAR DRIVER,SOT89,T&R,2.5
IC LED DRVR LIN NO SOT89-5 2.5K
LED, DC/DC DRIVER, LINEAR, SOT-89 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1356716-AL5890-20Y-13 | 137-AL5890-20Y-13 | AL5890-20Y-13DITR-ND | AL5890-20Y-13 | AL5890-20Y-13 | AL5890-20Y-13 | 28AK5515 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | SOT89 LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Linear, Sot-89 Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 400 volts | 400 volts | 400 volts | ||||
| Package Type | SOT-89-5/6 | Tape & Reel (TR) | |||||
| Input Voltage | 7 to 400 volts | 7 to 400 volts | 7 to 400 volts |