DIODES Incorporated TO252 LED Driver IC AL5890-15D-13

Description
IC LED DRVR LIN NO TO252 2.5K Product overview: AL5890-15D-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-15D-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN NO TO252 2.5K Product overview: AL5890-15D-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-15D-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO252 LED Driver IC
137-AL5890-15D-13
TO252 LED Driver IC 137-AL5890-15D-13
IC LED DRVR LIN NO TO252 2.5K Product overview: AL5890-15D-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-15D-13 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN NO TO252 2.5K Product overview: AL5890-15D-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-15D-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AL5890-15D-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear No Dimming 15mA TO-252, (D-Pak)

LED Driver IC 1 Output Linear No Dimming 15mA TO-252, (D-Pak)

Buy Now Datasheet
LED Drivers - AL5890-15D-13DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear No Dimming 15mA TO-252, (D-Pak)

LED Driver IC 1 Output Linear No Dimming 15mA TO-252, (D-Pak)

Buy Now Datasheet
LED Drivers - AL5890-15D-13DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear No Dimming 15mA TO-252, (D-Pak)

LED Driver IC 1 Output Linear No Dimming 15mA TO-252, (D-Pak)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368348-AL5890-15D-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368348-AL5890-15D-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368348-AL5890-15D-13
Win Source Part Number: 1368348-AL5890-15D-1 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 39 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Base Product Number: AL5890 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting, Signage REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 7V Voltage - Supply (Max): 400V Voltage - Output: 400V Current - Output / Channel: 15mA Dimming: No

Win Source Part Number: 1368348-AL5890-15D-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: AL5890
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 400V
Voltage - Output: 400V
Current - Output / Channel: 15mA
Dimming: No

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5890-15D-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5890-15D-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5890-15D-13
IC LED DRVR LIN NO TO252 2.5K

IC LED DRVR LIN NO TO252 2.5K

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5890-15D-13
LED Lighting Drivers AL5890-15D-13
LED Lighting Drivers 15mA LED Linear Driver, TO252

LED Lighting Drivers 15mA LED Linear Driver, TO252

Buy Now Datasheet
Led, Dc/dc Driver, Linear, To-252 Rohs Compliant Diodes Inc. - 28AK5511 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dc/dc Driver, Linear, To-252 Rohs Compliant Diodes Inc.
28AK5511
Led, Dc/dc Driver, Linear, To-252 Rohs Compliant Diodes Inc. 28AK5511
LED, DC/DC DRIVER, LINEAR, TO-252 ROHS COMPLIANT: YES

LED, DC/DC DRIVER, LINEAR, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL5890-15D-13 AL5890-15D-13DIDKR-ND 1368348-AL5890-15D-13 AL5890-15D-13 AL5890-15D-13 28AK5511
Product Name TO252 LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers Led, Dc/dc Driver, Linear, To-252 Rohs Compliant Diodes Inc.
Input Voltage 7 to 400 volts 7 to 400 volts 7 to 400 volts
Output Voltage 400 volts 400 volts 400 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 50 watts
Features RoHS Compliant
View Details