DIODES Incorporated LED Drivers AL5890-10P1-13

Description
LED Driver IC 1 Output Linear No Dimming 10mA PowerDI™ 123
Request a Quote
Description
LED Driver IC 1 Output Linear No Dimming 10mA PowerDI™ 123
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AL5890-10P1-13 is a 400V constant current LED driver designed for efficient LED lighting applications. It features a two-pin solution that simplifies the design by eliminating the need for external current setting resistors. The device offers a typical current accuracy of less than ±2.0mA across a wide voltage and temperature range, ensuring stable performance. It supports both high-side and low-side driving of LED chains and operates when the voltage between the IN and OUT pins exceeds 7V. The AL5890 is available in multiple packages, including PowerDI®123 (Type B), SOT89, and TO252, which are thermally robust. It is suitable for various applications, including commercial lighting, emergency lighting, and decorative lighting. The product is fully RoHS compliant and free from halogens and antimony, making it an environmentally friendly choice.

Datasheet Summary
Powered by GS/AI

The AL5890-10P1-13 is a 400V constant current LED driver designed for efficient LED lighting applications. It features a two-pin solution that simplifies the design by eliminating the need for external current setting resistors. The device offers a typical current accuracy of less than ±2.0mA across a wide voltage and temperature range, ensuring stable performance. It supports both high-side and low-side driving of LED chains and operates when the voltage between the IN and OUT pins exceeds 7V. The AL5890 is available in multiple packages, including PowerDI®123 (Type B), SOT89, and TO252, which are thermally robust. It is suitable for various applications, including commercial lighting, emergency lighting, and decorative lighting. The product is fully RoHS compliant and free from halogens and antimony, making it an environmentally friendly choice.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL5890-10P1-13DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear No Dimming 10mA PowerDI™ 123

LED Driver IC 1 Output Linear No Dimming 10mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5890-10P1-13DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear No Dimming 10mA PowerDI™ 123

LED Driver IC 1 Output Linear No Dimming 10mA PowerDI™ 123

Buy Now Datasheet
Singapore, Singapore
10MA LED Driver IC
137-AL5890-10P1-13
10MA LED Driver IC 137-AL5890-10P1-13
IC LED DRVR LIN NO 10MA PDI123 Product overview: AL5890-10P1-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-10P1-13 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN NO 10MA PDI123 Product overview: AL5890-10P1-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-10P1-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368330-AL5890-10P1-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368330-AL5890-10P1-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368330-AL5890-10P1-13
Win Source Part Number: 1368330-AL5890-10P1- 13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 50 pct. Type: Linear MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Base Product Number: AL5890 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting, Signage REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 7V Voltage - Supply (Max): 400V Voltage - Output: 400V Current - Output / Channel: 10mA Dimming: No

Win Source Part Number: 1368330-AL5890-10P1-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 50 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Base Product Number: AL5890
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 400V
Voltage - Output: 400V
Current - Output / Channel: 10mA
Dimming: No

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5890-10P1-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5890-10P1-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5890-10P1-13
IC LED DRVR LIN NO 10MA PDI123

IC LED DRVR LIN NO 10MA PDI123

Supplier's Site
PMIC - LED Drivers - AL5890-10P1-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5890-10P1-13
PMIC - LED Drivers AL5890-10P1-13
IC LED DRVR LIN PDI123

IC LED DRVR LIN PDI123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5890-10P1-13
LED Lighting Drivers AL5890-10P1-13
LED Lighting Drivers 10mA LED Linear Driver, PowerDI123

LED Lighting Drivers 10mA LED Linear Driver, PowerDI123

Buy Now Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - AL5890-10P1-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL5890-10P1-13
Nixie Tube Driver/LED Driver >> LED Drivers AL5890-10P1-13
400V 1 10mA 7V~400V PowerDI-123 LED Drivers ROHS

400V 1 10mA 7V~400V PowerDI-123 LED Drivers ROHS

Supplier's Site Datasheet
Led Driver,constant Current, Powerdi 123 Rohs Compliant Diodes Inc. - 45AJ0388 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver,constant Current, Powerdi 123 Rohs Compliant Diodes Inc.
45AJ0388
Led Driver,constant Current, Powerdi 123 Rohs Compliant Diodes Inc. 45AJ0388
LED DRIVER,CONSTANT CURRENT, POWERDI 123 ROHS COMPLIANT: YES

LED DRIVER,CONSTANT CURRENT, POWERDI 123 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AL5890-10P1-13DICT-ND 137-AL5890-10P1-13 1368330-AL5890-10P1-13 AL5890-10P1-13 AL5890-10P1-13 AL5890-10P1-13 AL5890-10P1-13 45AJ0388
Product Name LED Drivers 10MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers Nixie Tube Driver/LED Driver >> LED Drivers Led Driver,constant Current, Powerdi 123 Rohs Compliant Diodes Inc.
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 400 volts 7 to 400 volts 7 to 400 volts 7 to 400 volts
Output Voltage 400 volts 400 volts 400 volts 400 volts
Output Current 10 milliamps 10 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
LED Drivers - 620-1215-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.2 to 5.5 volts
Output Current 45 milliamps
View Details
5 suppliers
PMIC - LED Drivers - IRS25401SPBF - Lingto Electronic Limited
Specs
Type Dimmable
View Details