DIODES Incorporated LED Drivers AL5890-10D-13

Description
LED Driver IC 1 Output Linear No Dimming 10mA TO-252, (D-Pak)
Description
LED Driver IC 1 Output Linear No Dimming 10mA TO-252, (D-Pak)
Datasheet
Datasheet Summary
Powered by GS/AI

The AL5890-10D-13 is a constant current LED driver designed to operate at a maximum voltage of 400V, suitable for long LED chains. It features a typical current accuracy of less than ±2.0mA across a wide temperature range, eliminating the need for external current setting resistors. The device supports both high-side and low-side driving configurations and activates when the voltage between the IN and OUT pins exceeds 7V. It is available in a TO252 (Standard) package and offers pre-fixed output current options of 10mA, making it a straightforward solution for various LED applications, including commercial lighting and signage. The product is fully RoHS compliant and environmentally friendly, being halogen and antimony-free.

Datasheet Summary
Powered by GS/AI

The AL5890-10D-13 is a constant current LED driver designed to operate at a maximum voltage of 400V, suitable for long LED chains. It features a typical current accuracy of less than ±2.0mA across a wide temperature range, eliminating the need for external current setting resistors. The device supports both high-side and low-side driving configurations and activates when the voltage between the IN and OUT pins exceeds 7V. It is available in a TO252 (Standard) package and offers pre-fixed output current options of 10mA, making it a straightforward solution for various LED applications, including commercial lighting and signage. The product is fully RoHS compliant and environmentally friendly, being halogen and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL5890-10D-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
AL5890-10D-13
LED Drivers AL5890-10D-13
LED Driver IC 1 Output Linear No Dimming 10mA TO-252, (D-Pak)

LED Driver IC 1 Output Linear No Dimming 10mA TO-252, (D-Pak)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AL5890-10D-13
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 400 volts
Output Current 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Gate Driver ICs - 1ED44171N01B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 2.6 amps
Supply Voltage 12.7 to 20 volts
View Details
 - 74AUP2G125GT/S500, - Rochester Electronics
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details