LED Driver IC 3 Output Linear Constant Current Analog, PWM Dimming 250mA 16-TSSOP-EP
LED Driver IC 3 Output Linear Constant Current Analog, PWM Dimming 250mA 16-TSSOP-EP
LED Driver IC 3 Output Linear Constant Current Analog, PWM Dimming 250mA 16-TSSOP-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1320367-AL5873QT16E-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 200Hz ~ 1kHz
Current - Output / Channel: 250mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 3
Dimming: Analog, PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 55V
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-AL5873QT16E-13CT,
RoHS Status: ROHS3 Compliant
IC LED DRV LIN PWM 250MA 16TSSOP Product overview: AL5873QT16E-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5873QT16E-13 can be used for catalog matching and distributor lookup.
LED LINEAR DRIVER,TSSOP-16EP,T&
IC LED DRV LIN PWM 250MA 16TSSOP
LED DRIVER, AEC-Q100, TSSOP-16EP ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-AL5873QT16E-13TR-ND | 1320367-AL5873QT16E-13 | 137-AL5873QT16E-13 | AL5873QT16E-13 | AL5873QT16E-13 | 76AJ3608 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 250MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, Tssop-16Ep Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 55 volts | 5 to 55 volts | 5 to 55 volts | |||
| Output Current | 250 milliamps | 250 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |