DIODES Incorporated Integrated Circuits (ICs) - PMIC - Current Regulation/Management AL5822W6-7

Description
Win Source Part Number: 961183-AL5822W6-7 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 220µA Voltage - Input: 11V ~ 30V Function: Current Ripple Suppressor Sensing Method: Current Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL5822W6-7DITR,AL582 2W6-7DIDKR,AL5822W6- 7DICT Base Product Number: AL5822
Request a Quote Datasheet
Description
Win Source Part Number: 961183-AL5822W6-7 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 220µA Voltage - Input: 11V ~ 30V Function: Current Ripple Suppressor Sensing Method: Current Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL5822W6-7DITR,AL582 2W6-7DIDKR,AL5822W6- 7DICT Base Product Number: AL5822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 961183-AL5822W6-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
961183-AL5822W6-7
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 961183-AL5822W6-7
Win Source Part Number: 961183-AL5822W6-7 Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 220µA Voltage - Input: 11V ~ 30V Function: Current Ripple Suppressor Sensing Method: Current Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL5822W6-7DITR,AL582 2W6-7DIDKR,AL5822W6- 7DICT Base Product Number: AL5822

Win Source Part Number: 961183-AL5822W6-7
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 220µA
Voltage - Input: 11V ~ 30V
Function: Current Ripple Suppressor
Sensing Method: Current
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5822W6-7DITR,AL5822W6-7DIDKR,AL5822W6-7DICT
Base Product Number: AL5822

Buy Now Datasheet
Current Regulation/Management - AL5822W6-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
AL5822W6-7
Current Regulation/Management AL5822W6-7
Current Ripple Suppressor Regulator Current 220µA SOT-26

Current Ripple Suppressor Regulator Current 220µA SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 961183-AL5822W6-7 AL5822W6-7
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCT - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details