LED Driver IC 1 Output Linear PWM Dimming 100mA SOT-26
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AL5819W6-7 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting |
| Output Voltage | 36 volts |
| Output Current | 0.1000 amps |