IC LED DRVR LIN PWM 15MA SOT25 Product overview: AL5816QW5-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5816QW5-7 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25
Win Source Part Number: 1114485-AL5816QW5-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 3V
Frequency: 50kHz
Current - Output / Channel: 15mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 60V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5816QW5-7DICT,AL58
Base Product Number: AL5816
IC LED DRVR LIN PWM 15MA SOT25
IC LED LINEAR DRIVER SOT25
LED, DC/DC DRIVER, LINEAR, SOT-25 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5816QW5-7 | AL5816QW5-7DITR-ND | 1114485-AL5816QW5-7 | AL5816QW5-7 | AL5816QW5-7 | 28AK5509 |
| Product Name | 15MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led, Dc/dc Driver, Linear, Sot-25 Rohs Compliant Diodes Inc. |
| Input Voltage | 4.5 to 60 volts | 4.5 to 60 volts | 4.5 to 60 volts | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | SC-74A, SOT-753 |