LED Driver IC 1 Output Linear PWM Dimming 15mA 8-MSOP-EP
LED Driver IC 1 Output Linear PWM Dimming 15mA 8-MSOP-EP
LED Driver IC 1 Output Linear PWM Dimming 15mA 8-MSOP-EP
Win Source Part Number: 1368354-AL5814QMP-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 58 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Base Product Number: AL5814
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 60V
Voltage - Output: 4V
Current - Output / Channel: 15mA
Dimming: PWM
IC LED DRVR LIN PWM 15MA 8MSOP Product overview: AL5814QMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5814QMP-13 can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PWM 15MA 8MSOP
LED LINEAR DRIVER MSOP-8EP
LED, DC/DC DRIVER, LINEAR, MSOP-EP ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL5814QMP-13DIDKR-ND | 1368354-AL5814QMP-13 | 137-AL5814QMP-13 | AL5814QMP-13 | AL5814QMP-13 | 28AK5507 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 15MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led, Dc/dc Driver, Linear, Msop-Ep Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 60 volts | 4.5 to 60 volts | 4.5 to 60 volts | |||
| Output Voltage | 4 volts | 4 volts | 4 volts | |||
| Output Current | 15 milliamps | 15 milliamps |