LED Driver IC 1 Output Linear PWM Dimming 150mA U-DFN3030-6
IC LED DRVR LIN PWM 150MA 6DFN Product overview: AL5812-3FF-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5812-3FF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 860860-AL5812-3FF-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output Linear - PWM Dimming 150mA U-DFN3030-6
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL5812
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN3030-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Lighting Drivers LED Linear Driver
IC LED DRVR LIN PWM 150MA 6DFN
LED LINEAR DRIVER U-DFN3030-6 T
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL5812-3FF-7-ND | 137-AL5812-3FF-7 | 860860-AL5812-3FF-7 | AL5812-3FF-7 | AL5812-3FF-7 | AL5812-3FF-7 |
| Product Name | LED Drivers | 150MA LED Driver IC | PMIC - PMIC - LED Drivers - AL5812-3FF-7 | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3.5 to 60 volts | 3.5 to 60 volts | 3.5 to 60 volts | |||
| Output Voltage | 1 to 60 volts | |||||
| Output Current | 150 milliamps | 150 milliamps |