DIODES Incorporated LED Drivers AL5810QFJ3-7

Description
LED Driver IC 1 Output Linear PWM Dimming 200mA W-DFN2020-3 /SWP (Type A)
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear PWM Dimming 200mA W-DFN2020-3 /SWP (Type A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 31-AL5810QFJ3-7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 200mA W-DFN2020-3 /SWP (Type A)

LED Driver IC 1 Output Linear PWM Dimming 200mA W-DFN2020-3 /SWP (Type A)

Buy Now Datasheet
LED Drivers - 31-AL5810QFJ3-7CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 200mA W-DFN2020-3 /SWP (Type A)

LED Driver IC 1 Output Linear PWM Dimming 200mA W-DFN2020-3 /SWP (Type A)

Buy Now Datasheet
LED Drivers - 31-AL5810QFJ3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 200mA W-DFN2020-3 /SWP (Type A)

LED Driver IC 1 Output Linear PWM Dimming 200mA W-DFN2020-3 /SWP (Type A)

Buy Now Datasheet
Singapore, Singapore
200MA LED Driver IC
137-AL5810QFJ3-7
200MA LED Driver IC 137-AL5810QFJ3-7
IC LED DRVR LIN PWM 200MA 3DFN Product overview: AL5810QFJ3-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5810QFJ3-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 200MA 3DFN Product overview: AL5810QFJ3-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5810QFJ3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Internal Switch(s): No Voltage - Supply (Min): 3.5V Voltage - Output: 14V Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 22V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Internal Switch(s): No
Voltage - Supply (Min): 3.5V
Voltage - Output: 14V
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 22V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet
PMIC - LED Drivers - AL5810QFJ3-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5810QFJ3-7
PMIC - LED Drivers AL5810QFJ3-7
LED LINEAR DRIVER W-DFN2020-3/SW

LED LINEAR DRIVER W-DFN2020-3/SW

Supplier's Site Datasheet
Led Driver, Aec-Q100, Linear, Wdfn2020-3 Rohs Compliant Diodes Inc. - 36AJ8151 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, Linear, Wdfn2020-3 Rohs Compliant Diodes Inc.
36AJ8151
Led Driver, Aec-Q100, Linear, Wdfn2020-3 Rohs Compliant Diodes Inc. 36AJ8151
LED DRIVER, AEC-Q100, LINEAR, WDFN2020-3 ROHS COMPLIANT: YES

LED DRIVER, AEC-Q100, LINEAR, WDFN2020-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5810QFJ3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5810QFJ3-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5810QFJ3-7
IC LED DRVR LIN PWM 200MA 3DFN

IC LED DRVR LIN PWM 200MA 3DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 31-AL5810QFJ3-7TR-ND 137-AL5810QFJ3-7 AL5810QFJ3-7 36AJ8151 AL5810QFJ3-7
Product Name LED Drivers 200MA LED Driver IC Connectors,Interconnects PMIC - LED Drivers Led Driver, Aec-Q100, Linear, Wdfn2020-3 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts 14 volts
Output Current 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1897530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Output Power 15 watts
Number of Channels 2 #
View Details
 - NCR320UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - TLD1312EL - 840460-TLD1312EL - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers