The AL5810Q is an automotive AEC-Q100 qualified linear LED driver designed for high efficiency and stability in LED applications. It supports a wide input voltage range from 2.0V to 60V and can drive LED currents up to 200mA. The device features an adjustable output current set by an external resistor, allowing for flexibility in design. Its low reference voltage of 0.5V minimizes power dissipation, making it suitable for applications requiring high current accuracy. The AL5810Q is available in two package options: the W-DFN2020-3/SWP (Type A) with a power dissipation of up to 2W and the TO252 (DPAK) with a power dissipation of up to 3.85W. It operates over a temperature range of -40°C to +105°C and includes features such as overtemperature shutdown and the ability to parallel devices for increased current regulation. This device is particularly suitable for automotive lighting applications, including interior and exterior LED lighting, puddle lighting, and instrumentation illumination.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Type: Linear
Internal Switch(s): Yes
Voltage - Supply (Max): 60V
Current - Output / Channel: 200mA
LED Linear Driver TO252 T&R 2.5K Product overview: AL5810QD-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5810QD-13 can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 200MA TO252
LED Linear Driver TO252 T&R 2.5K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5810QD-13 | 31-AL5810QD-13-ND | AL5810QD-13 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | TO252 LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 2 to 60 volts | 2 to 60 volts | 2 to 60 volts | |
| Output Voltage | 2 volts | |||
| Number of Channels | 1 # |