IC LED DRVR LIN PWM 90MA PDI123
LED Driver IC 1 Output Linear PWM Dimming 90mA PowerDI™ 123
IC LED DRVR LIN PWM 90MA PDI123
LED, DC/DC DRIVER, SMD, POWERDI 123 ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 90MA PDI123
IC LED DRVR LIN PWM 90MA PDI123
LED Lighting Drivers 60V 1.2W LED Driver Two Term 90mA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-AL5809-90QP1-7CT-ND | 28AK5505 | AL5809-90QP1-7 | AL5809-90QP1-7 | AL5809-90QP1-7 |
| Product Name | LED Drivers | Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | |||
| Output Voltage | 60 volts |