LED Driver IC 1 Output Linear Dimming 60mA PowerDI™ 123
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AL5809-60QP1-7 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting |
| Output Voltage | 60 volts |
| Output Current | 0.0600 amps |