IC LED DRVR LIN PWM 50MA PDI123 Product overview: AL5809-50QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-50QP1-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 960475-AL5809-50QP1-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 60V
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AL5809-90P1-7; AL5809-60P1-7; AL5809-150P1-7; TPS92513DGQR;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5809-50QP1-7DITR,A
Base Product Number: AL5809
LED Driver IC 1 Output Linear PWM Dimming 50mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 50mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 50mA PowerDI™ 123
IC LED DRVR LIN PWM 50MA PDI12
IC LED DRVR LIN PWM 50MA PDI123
LED Lighting Drivers 60V 1.2W LED Driver Two Term 50mA
LED DRIVER, AEC-Q100, CC/LINEAR, 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5809-50QP1-7 | 960475-AL5809-50QP1-7 | AL5809-50QP1-7DITR-ND | AL5809-50QP1-7 | AL5809-50QP1-7 | AL5809-50QP1-7 | 76AH4544 |
| Product Name | 50MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Aec-Q100, Cc/linear, 85Deg C Rohs Compliant Diodes Inc. |
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | ||||
| Output Voltage | 60 volts | 60 volts | 60 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | POWERDI®123 |