Win Source Part Number: 1368337-AL5809-30QP1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Base Product Number: AL5809
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Voltage - Output: 60V
Current - Output / Channel: 30mA
LED Driver IC 1 Output Linear PWM Dimming 30mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 30mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 30mA PowerDI™ 123
IC LED DRVR LIN PWM 30MA PDI123 Product overview: AL5809-30QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-30QP1-7 can be used for catalog matching and distributor lookup.
LED DRIVER, AEC-Q100, CC/LINEAR, 85DEG C ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 30MA PDI123
LED Lighting Drivers 60V 1.2W LED Driver Two Term 30mA
IC LED DRVR LIN PWM 30MA PDI12
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1368337-AL5809-30QP1-7 | AL5809-30QP1-7DIDKR-ND | 137-AL5809-30QP1-7 | 76AH4539 | AL5809-30QP1-7 | AL5809-30QP1-7 | AL5809-30QP1-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | 30MA LED Driver IC | Led Driver, Aec-Q100, Cc/linear, 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 60 volts | 60 volts | 60 volts | ||||
| Package Type | POWERDI®123 | Tape & Reel (TR) | |||||
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts |