DIODES Incorporated Integrated Circuits (ICs) - PMIC - LED Drivers AL5809-25QP1-7

Description
Win Source Part Number: 960871-AL5809-25QP1- 7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: Linear Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 60V Current - Output / Channel: 25mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AL5809
Request a Quote Datasheet
Description
Win Source Part Number: 960871-AL5809-25QP1- 7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: Linear Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 60V Current - Output / Channel: 25mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AL5809
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 960871-AL5809-25QP1-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
960871-AL5809-25QP1-7
Integrated Circuits (ICs) - PMIC - LED Drivers 960871-AL5809-25QP1-7
Win Source Part Number: 960871-AL5809-25QP1- 7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: Linear Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 60V Current - Output / Channel: 25mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AL5809

Win Source Part Number: 960871-AL5809-25QP1-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 60V
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AL5809

Buy Now Datasheet
LED Drivers - 31-AL5809-25QP1-7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 25mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 25mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - 31-AL5809-25QP1-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LIN PWM 25MA PDI123

IC LED DRVR LIN PWM 25MA PDI123

Buy Now Datasheet
LED Drivers - 31-AL5809-25QP1-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LIN PWM 25MA PDI123

IC LED DRVR LIN PWM 25MA PDI123

Buy Now Datasheet
Singapore, Singapore
25MA LED Driver IC
137-AL5809-25QP1-7
25MA LED Driver IC 137-AL5809-25QP1-7
IC LED DRVR LIN PWM 25MA PDI123 Product overview: AL5809-25QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-25QP1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 25MA PDI123 Product overview: AL5809-25QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-25QP1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AL5809-25QP1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-25QP1-7
PMIC - LED Drivers AL5809-25QP1-7
IC LED DRVR LIN PWM 25MA PDI123

IC LED DRVR LIN PWM 25MA PDI123

Supplier's Site Datasheet
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. - 28AK5501 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc.
28AK5501
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. 28AK5501
LED, DC/DC DRIVER, SMD, POWERDI 123 ROHS COMPLIANT: YES

LED, DC/DC DRIVER, SMD, POWERDI 123 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-25QP1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-25QP1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-25QP1-7
IC LED DRVR LIN PWM 25MA PDI123

IC LED DRVR LIN PWM 25MA PDI123

Supplier's Site
Nixie Tube Driver/LED Driver >> LED Drivers - AL5809-25QP1-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL5809-25QP1-7
Nixie Tube Driver/LED Driver >> LED Drivers AL5809-25QP1-7
60V PWM 1 25mA 2.5V~60V PowerDI-123 LED Drivers ROHS

60V PWM 1 25mA 2.5V~60V PowerDI-123 LED Drivers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-25QP1-7
LED Lighting Drivers AL5809-25QP1-7
LED Lighting Drivers 60V 1.2W LED Driver Two Term 25mA

LED Lighting Drivers 60V 1.2W LED Driver Two Term 25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 960871-AL5809-25QP1-7 31-AL5809-25QP1-7TR-ND 137-AL5809-25QP1-7 AL5809-25QP1-7 28AK5501 AL5809-25QP1-7 AL5809-25QP1-7 AL5809-25QP1-7
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers 25MA LED Driver IC PMIC - LED Drivers Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 60 volts 60 volts 60 volts 60 volts
Package Type POWERDI®123 Tape & Reel (TR)
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - SKY87020-13-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
DLPA3000 PMIC/LED Driver for DLP3010 (0.3 720p) DMD - DLPA3000CPFD - Texas Instruments
Specs
Features RoHS Compliant
View Details
2 suppliers
LED Drivers - ICLS8082GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.5 to 26 volts
View Details
3 suppliers
Automotive Two String Boost Led Driver For Backlighting - A8518KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers