DIODES Incorporated 25MA LED Driver IC AL5809-25P1-7

Description
IC LED DRVR LIN PWM 25MA PDI123 Product overview: AL5809-25P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-25P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN PWM 25MA PDI123 Product overview: AL5809-25P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-25P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25MA LED Driver IC
137-AL5809-25P1-7
25MA LED Driver IC 137-AL5809-25P1-7
IC LED DRVR LIN PWM 25MA PDI123 Product overview: AL5809-25P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-25P1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 25MA PDI123 Product overview: AL5809-25P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-25P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AL5809-25P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 25mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 25mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-25P1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 25mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 25mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-25P1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 25mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 25mA PowerDI™ 123

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AL5809-25P1-7 - 860859-AL5809-25P1-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL5809-25P1-7
860859-AL5809-25P1-7
PMIC - PMIC - LED Drivers - AL5809-25P1-7 860859-AL5809-25P1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860859-AL5809-25P1-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 25mA PowerDI™ 123 Package: POWERDI®123 Package: Reel - TR Mounting: Surface Mount Family Name: AL5809 Categories: Integrated Circuits (ICs) Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL5809-25P1-7DITR, -AL5809-25P1-7DITR, -AL5809-25P1-7DICT, AL5809-25P1-7DI, AL5809-25P1-7DIDKR, AL5809-25P1-7DICT, AL5809-25P1-7DI-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 860859-AL5809-25P1-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output Linear - PWM Dimming 25mA PowerDI™ 123
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL5809
Categories: Integrated Circuits (ICs)
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5809-25P1-7DITR, -AL5809-25P1-7DITR, -AL5809-25P1-7DICT, AL5809-25P1-7DI, AL5809-25P1-7DIDKR, AL5809-25P1-7DICT, AL5809-25P1-7DI-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-25P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-25P1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-25P1-7
IC LED DRVR LIN PWM 25MA PDI123

IC LED DRVR LIN PWM 25MA PDI123

Supplier's Site
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH4537 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH4537
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH4537
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES

LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - LED Drivers - AL5809-25P1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-25P1-7
PMIC - LED Drivers AL5809-25P1-7
IC LED DRIVER LINEAR 60V PDI123

IC LED DRIVER LINEAR 60V PDI123

Supplier's Site Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - AL5809-25P1-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL5809-25P1-7
Nixie Tube Driver/LED Driver >> LED Drivers AL5809-25P1-7
60V PWM 1 25mA 2.5V~60V PowerDI-123 LED Drivers ROHS

60V PWM 1 25mA 2.5V~60V PowerDI-123 LED Drivers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-25P1-7
LED Lighting Drivers AL5809-25P1-7
LED Lighting Drivers 60V Two Term LED Driver 20ppm

LED Lighting Drivers 60V Two Term LED Driver 20ppm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL5809-25P1-7 AL5809-25P1-7DITR-ND 860859-AL5809-25P1-7 AL5809-25P1-7 76AH4537 AL5809-25P1-7 AL5809-25P1-7 AL5809-25P1-7
Product Name 25MA LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - AL5809-25P1-7 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. PMIC - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers LED Lighting Drivers
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts 60 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) PowerDI™ 123
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AHK1421ICA-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Cut Tape (CT)
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 980919-ILD6150XUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
8 suppliers