IC LED DRVR LIN PWM 20MA SOD123 Product overview: AL5809-20S1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-20S1-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 850233-AL5809-20S1-7
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AL5809
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5809-20S1-7DICT, AL5809-20S1-7DIDKR, AL5809-20S1-7DITR
LED Driver IC 1 Output Linear PWM Dimming 20mA SOD-123
LED Driver IC 1 Output Linear PWM Dimming 20mA SOD-123
LED Driver IC 1 Output Linear PWM Dimming 20mA SOD-123
IC LED DRVR LIN PWM 20MA SOD123
IC LED DRVR LIN PWM 20MA SOD123
LED Lighting Drivers LED HV Int Switch
60V PWM 1 20mA 2.5V~60V SOD-123 LED Drivers ROHS
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5809-20S1-7 | 850233-AL5809-20S1-7 | AL5809-20S1-7DIDKR-ND | AL5809-20S1-7 | AL5809-20S1-7 | AL5809-20S1-7 | AL5809-20S1-7 | 76AH4536 |
| Product Name | 20MA LED Driver IC | PMIC - PMIC - LED Drivers - AL5809-20S1-7 | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | ||||
| Output Voltage | 60 volts | 60 volts | 60 volts | |||||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) |