DIODES Incorporated LED Drivers AL5809-150QP1-7

Description
LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 31-AL5809-150QP1-7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - 31-AL5809-150QP1-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LIN PWM 150MA PDI123

IC LED DRVR LIN PWM 150MA PDI123

Buy Now Datasheet
LED Drivers - 31-AL5809-150QP1-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LIN PWM 150MA PDI123

IC LED DRVR LIN PWM 150MA PDI123

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AL5809-150QP1-7 - 860857-AL5809-150QP1-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL5809-150QP1-7
860857-AL5809-150QP1-7
PMIC - PMIC - LED Drivers - AL5809-150QP1-7 860857-AL5809-150QP1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860857-AL5809-150QP1 -7 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 150mA PowerDI™ 123 Package: POWERDI®123 Package: Reel - TR Mounting: Surface Mount Family Name: AL5809 Categories: Integrated Circuits (ICs) Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 860857-AL5809-150QP1-7
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output Linear - PWM Dimming 150mA PowerDI™ 123
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL5809
Categories: Integrated Circuits (ICs)
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
150MA LED Driver IC
137-AL5809-150QP1-7
150MA LED Driver IC 137-AL5809-150QP1-7
IC LED DRVR LIN PWM 150MA PDI123 Product overview: AL5809-150QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-150QP1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 150MA PDI123 Product overview: AL5809-150QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-150QP1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. - 28AK5500 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc.
28AK5500
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. 28AK5500
LED, DC/DC DRIVER, SMD, POWERDI 123 ROHS COMPLIANT: YES

LED, DC/DC DRIVER, SMD, POWERDI 123 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-150QP1-7
LED Lighting Drivers AL5809-150QP1-7
LED Lighting Drivers 60V 1.2W LED Driver Two Term 150mA

LED Lighting Drivers 60V 1.2W LED Driver Two Term 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-150QP1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-150QP1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-150QP1-7
IC LED DRVR LIN PWM 150MA PDI123

IC LED DRVR LIN PWM 150MA PDI123

Supplier's Site
PMIC - LED Drivers - AL5809-150QP1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-150QP1-7
PMIC - LED Drivers AL5809-150QP1-7
IC LED DRVR LIN PWM 150MA PDI123

IC LED DRVR LIN PWM 150MA PDI123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 31-AL5809-150QP1-7TR-ND 860857-AL5809-150QP1-7 137-AL5809-150QP1-7 28AK5500 AL5809-150QP1-7 AL5809-150QP1-7 AL5809-150QP1-7
Product Name LED Drivers PMIC - PMIC - LED Drivers - AL5809-150QP1-7 150MA LED Driver IC Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts
Output Current 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator And Controller For Auto LED Arrays - A6284KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection - LM2754SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Current ? to 800 milliamps
View Details
6 suppliers